Samtec Inc. Micro Socket Strip, 1.27 X 2.54Mm, Smd, 1X18 Position; Connector Systems Samtec RSM-118-02-L-S

Description
MICRO SOCKET STRIP, 1.27 X 2.54MM, SMD, 1X18 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:18Contacts; Connector Mounting:Surface Mount; Product Range:RSM Series RoHS Compliant: Yes
Datasheet
Description
MICRO SOCKET STRIP, 1.27 X 2.54MM, SMD, 1X18 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:18Contacts; Connector Mounting:Surface Mount; Product Range:RSM Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Micro Socket Strip, 1.27 X 2.54Mm, Smd, 1X18 Position; Connector Systems Samtec - 97P1633 - Newark, An Avnet Company
Chicago, IL, United States
Micro Socket Strip, 1.27 X 2.54Mm, Smd, 1X18 Position; Connector Systems Samtec
97P1633
Micro Socket Strip, 1.27 X 2.54Mm, Smd, 1X18 Position; Connector Systems Samtec 97P1633
MICRO SOCKET STRIP, 1.27 X 2.54MM, SMD, 1X18 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:18Contacts; Connector Mounting:Surface Mount; Product Range:RSM Series RoHS Compliant: Yes

MICRO SOCKET STRIP, 1.27 X 2.54MM, SMD, 1X18 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:18Contacts; Connector Mounting:Surface Mount; Product Range:RSM Series RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
RSM-118-02-L-S
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets RSM-118-02-L-S
CONN RCPT 18POS 0.05 GOLD SMD

CONN RCPT 18POS 0.05 GOLD SMD

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 97P1633 RSM-118-02-L-S
Product Name Micro Socket Strip, 1.27 X 2.54Mm, Smd, 1X18 Position; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Board to Board Connector; Micro Connector and Nano Connector Board to Board Connector; Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm BNC Connector, BNC Straight Plug - 190512A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
Connector Systems Amp - Te Connectivity - 24AC1370 - Newark, An Avnet Company
Specs
Connector Type Board to Board Connector
Termination Through Hole Straight
View Details
Cable Connectors - NCS-MG-A360-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details