Samtec Inc. Connector, Receptacle, 32 Position, 2Row, 1.27Mm; Connector Systems Samtec RSM-116-02-L-D-TR

Description
CONNECTOR, RECEPTACLE, 32 POSITION, 2ROW, 1.27MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:32Contacts; Connector Mounting:Surface Mount; Product Range:RSM Series; Gender:Receptacle RoHS Compliant: Yes
Description
CONNECTOR, RECEPTACLE, 32 POSITION, 2ROW, 1.27MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:32Contacts; Connector Mounting:Surface Mount; Product Range:RSM Series; Gender:Receptacle RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Connector, Receptacle, 32 Position, 2 Row, 1.27 mm from Samtec is designed for surface mount applications and features a pitch spacing of 1.27 mm. It is constructed with a black liquid crystal polymer insulator and phosphor bronze contacts, with plating options available in gold or tin over nickel. The connector supports a current rating of 3.1 A per pin and operates within a temperature range of -55°C to +125°C. The contact resistance is specified at 10 mΩ, and the connector accepts lead sizes of 0.46 mm (0.018 in) square. Insertion and withdrawal forces for a single contact are 3.5 oz (0.97 N) and 1.5 oz (0.42 N) respectively. The product is RoHS compliant and offers options for tape and reel packaging. It is compatible with various mating connectors in the RSM series.

Datasheet Summary
Powered by GS/AI

The Connector, Receptacle, 32 Position, 2 Row, 1.27 mm from Samtec is designed for surface mount applications and features a pitch spacing of 1.27 mm. It is constructed with a black liquid crystal polymer insulator and phosphor bronze contacts, with plating options available in gold or tin over nickel. The connector supports a current rating of 3.1 A per pin and operates within a temperature range of -55°C to +125°C. The contact resistance is specified at 10 mΩ, and the connector accepts lead sizes of 0.46 mm (0.018 in) square. Insertion and withdrawal forces for a single contact are 3.5 oz (0.97 N) and 1.5 oz (0.42 N) respectively. The product is RoHS compliant and offers options for tape and reel packaging. It is compatible with various mating connectors in the RSM series.

Suppliers

Company
Product
Description
Supplier Links
Connector, Receptacle, 32 Position, 2Row, 1.27Mm; Connector Systems Samtec - 97P1558 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 32 Position, 2Row, 1.27Mm; Connector Systems Samtec
97P1558
Connector, Receptacle, 32 Position, 2Row, 1.27Mm; Connector Systems Samtec 97P1558
CONNECTOR, RECEPTACLE, 32 POSITION, 2ROW, 1.27MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:32Contacts; Connector Mounting:Surface Mount; Product Range:RSM Series; Gender:Receptacle RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 32 POSITION, 2ROW, 1.27MM; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:32Contacts; Connector Mounting:Surface Mount; Product Range:RSM Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 97P1558
Product Name Connector, Receptacle, 32 Position, 2Row, 1.27Mm; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

75 OHM Connectors BNC 90° Plug - 190913 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Right Angle
View Details
Connector - Pogo Pin Connector Magnetic -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Coaxial Adapters - NAKJ - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details