The Surface-Mount Micro Socket, part number 97P1462, features a 0.050" x 0.100" pitch and is RoHS compliant. It is designed to mate with various connectors including RSM, SMS, SLM, FTR, HTMS, and others. The insulator is made from black liquid crystal polymer, while the contact and terminal materials are phosphor bronze. The product supports a current rating of 3.8 A per pin (with two pins powered) and has a voltage rating of 290 VAC/410 VDC. The operating temperature range varies depending on the plating: -55 °C to +105 °C with tin plating and -55 °C to +125 °C with gold plating. The socket is lead-free solderable and has a maximum lead coplanarity of 0.10 mm. It accepts lead sizes of 0.46 mm (0.018" square) and offers various insertion depths for top and bottom entry configurations. Additional options such as locking clips and different plating finishes are available, but some configurations may be non-standard and non-returnable.
Surface-Mount Micro Socket, 0.050" x 0.100" Pitch RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 97P1462 |
| Product Name | Surface-Mount Micro Socket, 0.050" X 0.100" Pitch Rohs Compliant Samtec |
| Connector Type | Micro Connector and Nano Connector |