Samtec Inc. Pin & Socket Connectors RSM-112-02-S-S

Description
.050 X .100 Surf Mnt Micro Skt Strip
Request a Quote
Description
.050 X .100 Surf Mnt Micro Skt Strip
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Connector, Receptacle, part number 97P1431, features 12 contacts arranged in a single row with a 1.27 mm pitch, designed for surface mount applications. It is constructed from black liquid crystal polymer for the insulator and phosphor bronze for the contacts, with plating options available in gold or tin over nickel. The connector supports a current rating of 3.1 A per pin when two pins are powered and operates within a temperature range of -55 °C to +125 °C. It is RoHS compliant and lead-free solderable, with a maximum lead coplanarity of 0.10 mm. The connector is compatible with various mating connectors, including FTR, HTMS, and DWM series. Additional options such as pick and place pads and tape and reel packaging are available, subject to minimum order quantities.

Datasheet Summary
Powered by GS/AI

The Connector, Receptacle, part number 97P1431, features 12 contacts arranged in a single row with a 1.27 mm pitch, designed for surface mount applications. It is constructed from black liquid crystal polymer for the insulator and phosphor bronze for the contacts, with plating options available in gold or tin over nickel. The connector supports a current rating of 3.1 A per pin when two pins are powered and operates within a temperature range of -55 °C to +125 °C. It is RoHS compliant and lead-free solderable, with a maximum lead coplanarity of 0.10 mm. The connector is compatible with various mating connectors, including FTR, HTMS, and DWM series. Additional options such as pick and place pads and tape and reel packaging are available, subject to minimum order quantities.

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - RSM-112-02-S-S - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
RSM-112-02-S-S
Pin & Socket Connectors RSM-112-02-S-S
.050 X .100 Surf Mnt Micro Skt Strip

.050 X .100 Surf Mnt Micro Skt Strip

Buy Now
Connector, Receptacle, 12 Contacts, 1 Row, Surface Mount, 1.27 Mm; Connector Systems Samtec - 97P1431 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 12 Contacts, 1 Row, Surface Mount, 1.27 Mm; Connector Systems Samtec
97P1431
Connector, Receptacle, 12 Contacts, 1 Row, Surface Mount, 1.27 Mm; Connector Systems Samtec 97P1431
CONNECTOR, RECEPTACLE, 12 CONTACTS, 1 ROW, SURFACE MOUNT, 1.27 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:12Contacts; Connector Mounting:Surface Mount; Product Range:RSM Series RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 12 CONTACTS, 1 ROW, SURFACE MOUNT, 1.27 MM; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:12Contacts; Connector Mounting:Surface Mount; Product Range:RSM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number RSM-112-02-S-S 97P1431
Product Name Pin & Socket Connectors Connector, Receptacle, 12 Contacts, 1 Row, Surface Mount, 1.27 Mm; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

41 Position Hermetic Bulkhead Connector - 24033 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Transducer Receptacles - PT1H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - 8028A1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details