Samtec Inc. Connector, Receptacle, 24 Position, 2Row, 1.27Mm; Connector Systems Samtec RSM-112-02-L-D-TR

Description
CONNECTOR, RECEPTACLE, 24 POSITION, 2ROW, 1.27MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Connector Mounting:Surface Mount; Product Range:RSM Series; Gender:Receptacle RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RECEPTACLE, 24 POSITION, 2ROW, 1.27MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Connector Mounting:Surface Mount; Product Range:RSM Series; Gender:Receptacle RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Receptacle, 24 Position, 2Row, 1.27Mm; Connector Systems Samtec - 97P1414 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 24 Position, 2Row, 1.27Mm; Connector Systems Samtec
97P1414
Connector, Receptacle, 24 Position, 2Row, 1.27Mm; Connector Systems Samtec 97P1414
CONNECTOR, RECEPTACLE, 24 POSITION, 2ROW, 1.27MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Connector Mounting:Surface Mount; Product Range:RSM Series; Gender:Receptacle RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 24 POSITION, 2ROW, 1.27MM; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Connector Mounting:Surface Mount; Product Range:RSM Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 97P1414
Product Name Connector, Receptacle, 24 Position, 2Row, 1.27Mm; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

75 OHM Connectors BNC Bulkhead Jack - 190928 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details
Connector - 5 Pin Pogo Pin Connector magnetic -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Cable Connectors - NC2-MRG-A220-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details