Samtec Inc. Pin & Socket Connectors RSM-110-02-L-D-K-TR

Description
.050 X .100 Surf Mnt Micro Skt Strip
Request a Quote Datasheet
Description
.050 X .100 Surf Mnt Micro Skt Strip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - RSM-110-02-L-D-K-TR - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
RSM-110-02-L-D-K-TR
Pin & Socket Connectors RSM-110-02-L-D-K-TR
.050 X .100 Surf Mnt Micro Skt Strip

.050 X .100 Surf Mnt Micro Skt Strip

Buy Now
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
RSM-110-02-L-D-K-TR
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets RSM-110-02-L-D-K-TR
CONN RCPT 20POS 0.05 GOLD SMD

CONN RCPT 20POS 0.05 GOLD SMD

Supplier's Site
Connector, Receptacle, 20 Position, 2Row, 1.27Mm; Connector Systems Samtec - 97P1332 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 20 Position, 2Row, 1.27Mm; Connector Systems Samtec
97P1332
Connector, Receptacle, 20 Position, 2Row, 1.27Mm; Connector Systems Samtec 97P1332
CONNECTOR, RECEPTACLE, 20 POSITION, 2ROW, 1.27MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Connector Mounting:Surface Mount; Product Range:RSM Series; Gender:Receptacle RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 20 POSITION, 2ROW, 1.27MM; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Connector Mounting:Surface Mount; Product Range:RSM Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number RSM-110-02-L-D-K-TR RSM-110-02-L-D-K-TR 97P1332
Product Name Pin & Socket Connectors Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Connector, Receptacle, 20 Position, 2Row, 1.27Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Between Series Adapters - BB-DGB9FT-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Powerpole ® 15-45 Finger Proof Housings Green - 1327G5FP-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Circular Connector Accessories - 1124-BRE.0T.200.CAZ-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details