Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets RSM-108-02-T-S-P

Description
CONN RCPT 8POS 0.05 TIN SMD
Datasheet
Description
CONN RCPT 8POS 0.05 TIN SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
RSM-108-02-T-S-P
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets RSM-108-02-T-S-P
CONN RCPT 8POS 0.05 TIN SMD

CONN RCPT 8POS 0.05 TIN SMD

Supplier's Site
Connector, Receptacle, 8 Contacts, 1 Row, Surface Mount, 1.27 Mm; Connector Systems Samtec - 97P1286 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 8 Contacts, 1 Row, Surface Mount, 1.27 Mm; Connector Systems Samtec
97P1286
Connector, Receptacle, 8 Contacts, 1 Row, Surface Mount, 1.27 Mm; Connector Systems Samtec 97P1286
CONNECTOR, RECEPTACLE, 8 CONTACTS, 1 ROW, SURFACE MOUNT, 1.27 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Connector Mounting:Surface Mount; Product Range:RSM Series RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 8 CONTACTS, 1 ROW, SURFACE MOUNT, 1.27 MM; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Connector Mounting:Surface Mount; Product Range:RSM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number RSM-108-02-T-S-P 97P1286
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Connector, Receptacle, 8 Contacts, 1 Row, Surface Mount, 1.27 Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1427-1-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Connector - Right Angle Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details