Win Source Part Number: 1029690-RSM-108-02-L
Category: Connectors, Interconnects>Rectan
Series: RSM
Number of Positions: 8
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Push-Pull
Package: Tube
Contact Material: Phosphor Bronze
Material Flammability Rating: UL94 V-0
Standard Package: 55
Mounting: SMD (SMT)
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Board
Pitch - Mating: 0.050" (1.27mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 10.0µin (0.25µm)
Contact Finish - Post: Tin
Insulation Color: Black
Insulation Height: 0.240" (6.10mm)
Contact Shape: Square
Temperature Range - Operating: -55°C ~ 125°C
Alternative Parts (Cross-Reference): SLM-108-01-S-S; SMS-108-01-G-S; SMS-108-02-G-S; M52-5001045; DF19G-8P-1H(54); 503395-0810RSM10802L
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3.1A per Contact
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Other Names: SAM15741,RSM-108-02-
Base Product Number: RSM-108
.050 X .100 Surf Mnt Micro Skt Strip
CONN RCPT 8POS 0.05 GOLD SMD Product overview: RSM-108-02-L-S from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-RSM-108-02-L-S can be used for catalog matching and distributor lookup.
MICRO SOCKET STRIP, 1.27 X 2.54MM, SMD, 1X8 POSITION; Connector Systems:Board-to-Boa
CONN RCPT 8POS 0.05 GOLD SMD
| Win Source Electronics | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1029690-RSM-108-02-L-S | RSM-108-02-L-S | 315-RSM-108-02-L-S | 97P1254 | RSM-108-02-L-S |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Pin & Socket Connectors | SMD Electronic Connector | Micro Socket Strip, 1.27 X 2.54Mm, Smd, 1X8 Position; Connector Systems Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Rectangular Connectors, Heavy Duty | Board to Board Connector; Micro Connector and Nano Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty | ||
| Termination | Solder | Solder | Solder | ||
| Mounting | SMD (SMT) | Surface Mount | Surface Mount |