Samtec Inc. Pin & Socket Connectors RSM-108-02-L-D

Description
.050 X .100 Surf Mnt Micro Skt Strip
Request a Quote Datasheet
Description
.050 X .100 Surf Mnt Micro Skt Strip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - RSM-108-02-L-D - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
RSM-108-02-L-D
Pin & Socket Connectors RSM-108-02-L-D
.050 X .100 Surf Mnt Micro Skt Strip

.050 X .100 Surf Mnt Micro Skt Strip

Buy Now
Micro Socket Strip, 1.27 X 2.54Mm, Smd, 2X8 Position; Connector Systems Samtec - 97P1244 - Newark, An Avnet Company
Chicago, IL, United States
Micro Socket Strip, 1.27 X 2.54Mm, Smd, 2X8 Position; Connector Systems Samtec
97P1244
Micro Socket Strip, 1.27 X 2.54Mm, Smd, 2X8 Position; Connector Systems Samtec 97P1244
MICRO SOCKET STRIP, 1.27 X 2.54MM, SMD, 2X8 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Connector Mounting:Surface Mount; Product Range:RSM Series RoHS Compliant: Yes

MICRO SOCKET STRIP, 1.27 X 2.54MM, SMD, 2X8 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Connector Mounting:Surface Mount; Product Range:RSM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number RSM-108-02-L-D 97P1244
Product Name Pin & Socket Connectors Micro Socket Strip, 1.27 X 2.54Mm, Smd, 2X8 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Micro Connector and Nano Connector
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2203 - VAST STOCK CO., LIMITED
Altech Corp.
View Details
2 suppliers
Powerpole ® 75(PP75)|SB ® 50 Silver Plated Wire Contacts - 1307 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 30.0 to 120.0 amps
View Details
4 suppliers