Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets RSM-107-02-L-D-K

Description
CONN RCPT 14POS 0.05 GOLD SMD
Datasheet
Description
CONN RCPT 14POS 0.05 GOLD SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
RSM-107-02-L-D-K
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets RSM-107-02-L-D-K
CONN RCPT 14POS 0.05 GOLD SMD

CONN RCPT 14POS 0.05 GOLD SMD

Supplier's Site
Connector, Receptacle, 14 Contacts, 2 Rows, Surface Mount, 1.27 Mm; Connector Systems Samtec - 97P1203 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 14 Contacts, 2 Rows, Surface Mount, 1.27 Mm; Connector Systems Samtec
97P1203
Connector, Receptacle, 14 Contacts, 2 Rows, Surface Mount, 1.27 Mm; Connector Systems Samtec 97P1203
CONNECTOR, RECEPTACLE, 14 CONTACTS, 2 ROWS, SURFACE MOUNT, 1.27 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Connector Mounting:Surface Mount; Product Range:RSM Series RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 14 CONTACTS, 2 ROWS, SURFACE MOUNT, 1.27 MM; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Connector Mounting:Surface Mount; Product Range:RSM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number RSM-107-02-L-D-K 97P1203
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Connector, Receptacle, 14 Contacts, 2 Rows, Surface Mount, 1.27 Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

ix Industrial IO Plug - NDHN3G3 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Rectangular Connectors, Heavy Duty
Gender Male / Plug
Termination IDC
View Details
2 suppliers
ALTH Rectangular Connectors - 403030 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details