Samtec Inc. Connector, Receptacle, 7 Contacts, 1 Row, Surface Mount, 1.27 Mm; Connector Systems Samtec RSM-107-02-F-S

Description
CONNECTOR, RECEPTACLE, 7 CONTACTS, 1 ROW, SURFACE MOUNT, 1.27 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:7Contacts; Connector Mounting:Surface Mount; Product Range:RSM Series RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RECEPTACLE, 7 CONTACTS, 1 ROW, SURFACE MOUNT, 1.27 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:7Contacts; Connector Mounting:Surface Mount; Product Range:RSM Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Receptacle, 7 Contacts, 1 Row, Surface Mount, 1.27 Mm; Connector Systems Samtec - 97P1200 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 7 Contacts, 1 Row, Surface Mount, 1.27 Mm; Connector Systems Samtec
97P1200
Connector, Receptacle, 7 Contacts, 1 Row, Surface Mount, 1.27 Mm; Connector Systems Samtec 97P1200
CONNECTOR, RECEPTACLE, 7 CONTACTS, 1 ROW, SURFACE MOUNT, 1.27 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:7Contacts; Connector Mounting:Surface Mount; Product Range:RSM Series RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 7 CONTACTS, 1 ROW, SURFACE MOUNT, 1.27 MM; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:7Contacts; Connector Mounting:Surface Mount; Product Range:RSM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 97P1200
Product Name Connector, Receptacle, 7 Contacts, 1 Row, Surface Mount, 1.27 Mm; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10025026-10202CLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Interface Modules - 2084-ADAM-3968/50-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers