Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets RSM-107-02-F-D

Description
CONN RCPT 14POS 0.05 GOLD SMD
Description
CONN RCPT 14POS 0.05 GOLD SMD
Datasheet
Datasheet Summary
Powered by GS/AI

The Connector, Receptacle, part number 97P1197, features 14 contacts arranged in 2 rows with a pitch spacing of 1.27 mm. It is designed for surface mount applications and is constructed from black liquid crystal polymer for the insulator and phosphor bronze for the contacts. The connector supports a current rating of 3.1 A per pin when two pins are powered and operates within a temperature range of -55 °C to +125 °C. It is RoHS compliant and lead-free solderable, with a maximum lead coplanarity of 0.10 mm. The connector is compatible with various mating connectors including FTR, HTMS, and DWM series. Additional options such as different platings and locking clips are available upon request.

Datasheet Summary
Powered by GS/AI

The Connector, Receptacle, part number 97P1197, features 14 contacts arranged in 2 rows with a pitch spacing of 1.27 mm. It is designed for surface mount applications and is constructed from black liquid crystal polymer for the insulator and phosphor bronze for the contacts. The connector supports a current rating of 3.1 A per pin when two pins are powered and operates within a temperature range of -55 °C to +125 °C. It is RoHS compliant and lead-free solderable, with a maximum lead coplanarity of 0.10 mm. The connector is compatible with various mating connectors including FTR, HTMS, and DWM series. Additional options such as different platings and locking clips are available upon request.

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
RSM-107-02-F-D
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets RSM-107-02-F-D
CONN RCPT 14POS 0.05 GOLD SMD

CONN RCPT 14POS 0.05 GOLD SMD

Supplier's Site
Connector, Receptacle, 14 Contacts, 2 Rows, Surface Mount, 1.27 Mm; Connector Systems Samtec - 97P1197 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 14 Contacts, 2 Rows, Surface Mount, 1.27 Mm; Connector Systems Samtec
97P1197
Connector, Receptacle, 14 Contacts, 2 Rows, Surface Mount, 1.27 Mm; Connector Systems Samtec 97P1197
CONNECTOR, RECEPTACLE, 14 CONTACTS, 2 ROWS, SURFACE MOUNT, 1.27 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Connector Mounting:Surface Mount; Product Range:RSM Series RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 14 CONTACTS, 2 ROWS, SURFACE MOUNT, 1.27 MM; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Connector Mounting:Surface Mount; Product Range:RSM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number RSM-107-02-F-D 97P1197
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Connector, Receptacle, 14 Contacts, 2 Rows, Surface Mount, 1.27 Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 335931 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Outer square plug adapter 3/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - TE-A-24292-FM - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details