The Connector, Receptacle, part number 97P1177, features 12 contacts arranged in 2 rows with a pitch spacing of 1.27 mm. It is designed for surface mount applications and is constructed from black liquid crystal polymer for the insulator and phosphor bronze for the contacts. The connector supports a current rating of 3.1 A per pin when two pins are powered and operates within a temperature range of -55 °C to +125 °C. It is RoHS compliant and lead-free solderable, with a maximum lead coplanarity of 0.10 mm. The connector is compatible with various mating connectors including FTR, HTMS, and DWM series. Additional options such as different platings and locking clips are available upon request.
CONNECTOR, RECEPTACLE, 12 CONTACTS, 2 ROWS, SURFACE MOUNT, 1.27 MM; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 97P1177 |
| Product Name | Connector, Receptacle, 12 Contacts, 2 Rows, Surface Mount, 1.27 Mm; Connector Systems Samtec |
| Connector Type | Board to Board Connector |