Samtec Inc. SMD Electronic Connector RSM-106-02-L-S-P-TR

Description
CONN RCPT 6POS 0.05 GOLD SMD Product overview: RSM-106-02-L-S-P-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-RSM-106-02-L-S-P -TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN RCPT 6POS 0.05 GOLD SMD Product overview: RSM-106-02-L-S-P-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-RSM-106-02-L-S-P -TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD Electronic Connector
315-RSM-106-02-L-S-P-TR
SMD Electronic Connector 315-RSM-106-02-L-S-P-TR
CONN RCPT 6POS 0.05 GOLD SMD Product overview: RSM-106-02-L-S-P-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-RSM-106-02-L-S-P -TR can be used for catalog matching and distributor lookup.

CONN RCPT 6POS 0.05 GOLD SMD Product overview: RSM-106-02-L-S-P-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-RSM-106-02-L-S-P-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pin & Socket Connectors - RSM-106-02-L-S-P-TR - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
RSM-106-02-L-S-P-TR
Pin & Socket Connectors RSM-106-02-L-S-P-TR
.050 X .100 Surf Mnt Micro Skt Strip

.050 X .100 Surf Mnt Micro Skt Strip

Buy Now
PCB Sockets - 2271573 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
2271573
PCB Sockets 2271573
Samtec RSM-106-02-L-S-P-TR PCB Socket

Samtec RSM-106-02-L-S-P-TR PCB Socket

Supplier's Site
PCB Sockets - 2271574 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
2271574
PCB Sockets 2271574
Samtec RSM-106-02-L-S-P-TR PCB Socket

Samtec RSM-106-02-L-S-P-TR PCB Socket

Supplier's Site
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
RSM-106-02-L-S-P-TR
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets RSM-106-02-L-S-P-TR
CONN RCPT 6POS 0.05 GOLD SMD

CONN RCPT 6POS 0.05 GOLD SMD

Supplier's Site
Connector, Receptacle, 6 Position, 1Row, 1.27Mm; Connector Systems Samtec - 97P1174 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 6 Position, 1Row, 1.27Mm; Connector Systems Samtec
97P1174
Connector, Receptacle, 6 Position, 1Row, 1.27Mm; Connector Systems Samtec 97P1174
CONNECTOR, RECEPTACLE, 6 POSITION, 1ROW, 1.27MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Connector Mounting:Surface Mount; Product Range:RSM Series; Gender:Receptacle RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 6 POSITION, 1ROW, 1.27MM; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Connector Mounting:Surface Mount; Product Range:RSM Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. RS Components, Ltd. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 315-RSM-106-02-L-S-P-TR RSM-106-02-L-S-P-TR 2271573 RSM-106-02-L-S-P-TR 97P1174
Product Name SMD Electronic Connector Pin & Socket Connectors PCB Sockets Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Connector, Receptacle, 6 Position, 1Row, 1.27Mm; Connector Systems Samtec
Termination Solder Solder Solder
Voltage Rating 290 volts
Current Rating 3.8 amps 3.1 amps
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 20 Amp 125 Volt 5-20R with Green Neon Light - 5636 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 20.0 amps
View Details
9-Pin Hermetic D-sub Connector - 54665 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
Connector Systems Amp - Te Connectivity - 24AC1359 - Newark, An Avnet Company
Specs
Connector Type Board to Board Connector
Termination Through Hole Straight
View Details