Samtec Inc. Connector, Receptacle, 5 Position, 1Row, 1.27Mm; Connector Systems Samtec RSM-105-02-L-S-TR

Description
CONNECTOR, RECEPTACLE, 5 POSITION, 1ROW, 1.27MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Connector Mounting:Surface Mount; Product Range:RSM Series; Gender:Receptacle RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RECEPTACLE, 5 POSITION, 1ROW, 1.27MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Connector Mounting:Surface Mount; Product Range:RSM Series; Gender:Receptacle RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Receptacle, 5 Position, 1Row, 1.27Mm; Connector Systems Samtec - 97P1140 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 5 Position, 1Row, 1.27Mm; Connector Systems Samtec
97P1140
Connector, Receptacle, 5 Position, 1Row, 1.27Mm; Connector Systems Samtec 97P1140
CONNECTOR, RECEPTACLE, 5 POSITION, 1ROW, 1.27MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Connector Mounting:Surface Mount; Product Range:RSM Series; Gender:Receptacle RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 5 POSITION, 1ROW, 1.27MM; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Connector Mounting:Surface Mount; Product Range:RSM Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 97P1140
Product Name Connector, Receptacle, 5 Position, 1Row, 1.27Mm; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1356-2-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
100 Position Hermetic Bulkhead Connector - 24059 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details