Samtec Inc. Pin & Socket Connectors RSM-104-02-L-D

Description
.050 X .100 Surf Mnt Micro Skt Strip
Request a Quote Datasheet
Description
.050 X .100 Surf Mnt Micro Skt Strip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - RSM-104-02-L-D - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
RSM-104-02-L-D
Pin & Socket Connectors RSM-104-02-L-D
.050 X .100 Surf Mnt Micro Skt Strip

.050 X .100 Surf Mnt Micro Skt Strip

Buy Now
PCB Sockets - 2089150 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
2089150
PCB Sockets 2089150
Samtec RSM-104-02-L-D PCB Socket

Samtec RSM-104-02-L-D PCB Socket

Supplier's Site
Micro Socket Strip, 1.27 X 2.54Mm, Smd, 2X4 Position; Connector Systems Samtec - 97P1113 - Newark, An Avnet Company
Chicago, IL, United States
Micro Socket Strip, 1.27 X 2.54Mm, Smd, 2X4 Position; Connector Systems Samtec
97P1113
Micro Socket Strip, 1.27 X 2.54Mm, Smd, 2X4 Position; Connector Systems Samtec 97P1113
MICRO SOCKET STRIP, 1.27 X 2.54MM, SMD, 2X4 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Connector Mounting:Surface Mount; Product Range:RSM Series; Gender:ReceptacleRoH S Compliant: Yes

MICRO SOCKET STRIP, 1.27 X 2.54MM, SMD, 2X4 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Connector Mounting:Surface Mount; Product Range:RSM Series; Gender:ReceptacleRoHS Compliant: Yes

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - RSM-104-02-L-D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
RSM-104-02-L-D
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets RSM-104-02-L-D
CONN RCPT 8POS 0.05 GOLD SMD

CONN RCPT 8POS 0.05 GOLD SMD

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number RSM-104-02-L-D 2089150 97P1113 RSM-104-02-L-D
Product Name Pin & Socket Connectors PCB Sockets Micro Socket Strip, 1.27 X 2.54Mm, Smd, 2X4 Position; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Geometry Straight; Straight
Termination Solder Solder
Mounting Through hole Surface Mount Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Contact Set, 6Awg, Crimp; Product Range Anderson Power Products - 20C4073 - Newark, An Avnet Company
Specs
Termination Crimp
Contact Size (AWG) ? to 6 AWG
View Details
Locking Plug, 15 Amp 250 Volt L6-15R Yellow with Green Neon Light - L0615C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 15.0 amps
View Details
Connector - SMT Pogo Pin Test Probe -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details