Samtec Inc. Pin & Socket Connectors RSM-103-02-L-D

Description
.050 X .100 Surf Mnt Micro Skt Strip
Request a Quote Datasheet
Description
.050 X .100 Surf Mnt Micro Skt Strip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - RSM-103-02-L-D - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
RSM-103-02-L-D
Pin & Socket Connectors RSM-103-02-L-D
.050 X .100 Surf Mnt Micro Skt Strip

.050 X .100 Surf Mnt Micro Skt Strip

Buy Now
Micro Socket Strip, 1.27 X 2.54Mm, Smd, 2X3 Position; Connector Systems Samtec - 97P1095 - Newark, An Avnet Company
Chicago, IL, United States
Micro Socket Strip, 1.27 X 2.54Mm, Smd, 2X3 Position; Connector Systems Samtec
97P1095
Micro Socket Strip, 1.27 X 2.54Mm, Smd, 2X3 Position; Connector Systems Samtec 97P1095
MICRO SOCKET STRIP, 1.27 X 2.54MM, SMD, 2X3 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Connector Mounting:Surface Mount; Product Range:RSM Series; Gender:ReceptacleRoH S Compliant: Yes

MICRO SOCKET STRIP, 1.27 X 2.54MM, SMD, 2X3 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Connector Mounting:Surface Mount; Product Range:RSM Series; Gender:ReceptacleRoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
RSM-103-02-L-D
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets RSM-103-02-L-D
CONN RCPT 6POS 0.05 GOLD SMD

CONN RCPT 6POS 0.05 GOLD SMD

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number RSM-103-02-L-D 97P1095 RSM-103-02-L-D
Product Name Pin & Socket Connectors Micro Socket Strip, 1.27 X 2.54Mm, Smd, 2X3 Position; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Board to Board Connector; Micro Connector and Nano Connector Board to Board Connector; Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC 90° Plug - 190409(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Male / Plug
Geometry Right Angle
View Details
Cable Connectors - NCK-MG-A360-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details