Samtec Inc. Coaxial Connectors (RF) - RF316-03RP1-01SB1-0130 RF316-03RP1-01SB1-0130

Description
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 962781-RF316-03RP1-0 1SB1-0130 Packaging: Bulk Connector Type: MMCX, SMA Length: 130 mm Contact Plating: Gold Mounting: SMD (SMT) Cable Length: 130 mm Resistance: 50 Ω Connector Type A: MMCX Connector Type B: SMA Categories: Coaxial Connectors(RF) Case / Package: SMA Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 165 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -50 °C Wire/Cable Gauge: 26 AWG Max Current Rating: 5 A
Request a Quote
Description
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 962781-RF316-03RP1-0 1SB1-0130 Packaging: Bulk Connector Type: MMCX, SMA Length: 130 mm Contact Plating: Gold Mounting: SMD (SMT) Cable Length: 130 mm Resistance: 50 Ω Connector Type A: MMCX Connector Type B: SMA Categories: Coaxial Connectors(RF) Case / Package: SMA Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 165 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -50 °C Wire/Cable Gauge: 26 AWG Max Current Rating: 5 A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connectors (RF) - RF316-03RP1-01SB1-0130 - 962781-RF316-03RP1-01SB1-0130 - Win Source Electronics
Laguna Hills, CA, United States
Coaxial Connectors (RF) - RF316-03RP1-01SB1-0130
962781-RF316-03RP1-01SB1-0130
Coaxial Connectors (RF) - RF316-03RP1-01SB1-0130 962781-RF316-03RP1-01SB1-0130
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 962781-RF316-03RP1-0 1SB1-0130 Packaging: Bulk Connector Type: MMCX, SMA Length: 130 mm Contact Plating: Gold Mounting: SMD (SMT) Cable Length: 130 mm Resistance: 50 Ω Connector Type A: MMCX Connector Type B: SMA Categories: Coaxial Connectors(RF) Case / Package: SMA Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 165 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -50 °C Wire/Cable Gauge: 26 AWG Max Current Rating: 5 A

Manufacturer: Samtec Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 962781-RF316-03RP1-01SB1-0130
Packaging: Bulk
Connector Type: MMCX, SMA
Length: 130 mm
Contact Plating: Gold
Mounting: SMD (SMT)
Cable Length: 130 mm
Resistance: 50 Ω
Connector Type A: MMCX
Connector Type B: SMA
Categories: Coaxial Connectors(RF)
Case / Package: SMA
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 165 °C
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -50 °C
Wire/Cable Gauge: 26 AWG
Max Current Rating: 5 A

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Coaxial Connectors
Product Number 962781-RF316-03RP1-01SB1-0130
Product Name Coaxial Connectors (RF) - RF316-03RP1-01SB1-0130
Mounting SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N Connector, N Bulkhead Jack - 190522A - PIC Wire & Cable
Specs
Connector Type Type N
Termination Crimp
Mounting Bulkhead
View Details
55 Position Hermetic Bulkhead Connector - 24234 - Douglas Electrical Components
Specs
Connector Type BNC; MHV; SMA
Mounting Bulkhead
View Details
Waveguide To Coax Adapters - NWCA-28-2F-E - kTB Solutions
Specs
Connector Type 2.4mm Connector
Geometry End launch
Frequency 26.300 to 40.000 GHz
View Details