Samtec Inc. Coaxial Connectors (RF) - RF316-02SP1-02RP1-0413 RF316-02SP1-02RP1-0413

Description
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1088863-RF316-02SP1- 02RP1-0413 Packaging: Bulk Gender: Male Length: 413 mm Cable Length: 413 mm Resistance: 50 Ω Categories: Coaxial Connectors(RF) Alternative Parts (Cross-Reference): 000-69475; 31-2373; 5225395-1; 413985-1; 112133; 413985-3; Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage Mount: Cable RoHS: Compliant Radiation Hardening: No
Request a Quote
Description
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1088863-RF316-02SP1- 02RP1-0413 Packaging: Bulk Gender: Male Length: 413 mm Cable Length: 413 mm Resistance: 50 Ω Categories: Coaxial Connectors(RF) Alternative Parts (Cross-Reference): 000-69475; 31-2373; 5225395-1; 413985-1; 112133; 413985-3; Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage Mount: Cable RoHS: Compliant Radiation Hardening: No
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connectors (RF) - RF316-02SP1-02RP1-0413 - 1088863-RF316-02SP1-02RP1-0413 - Win Source Electronics
Laguna Hills, CA, United States
Coaxial Connectors (RF) - RF316-02SP1-02RP1-0413
1088863-RF316-02SP1-02RP1-0413
Coaxial Connectors (RF) - RF316-02SP1-02RP1-0413 1088863-RF316-02SP1-02RP1-0413
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1088863-RF316-02SP1- 02RP1-0413 Packaging: Bulk Gender: Male Length: 413 mm Cable Length: 413 mm Resistance: 50 Ω Categories: Coaxial Connectors(RF) Alternative Parts (Cross-Reference): 000-69475; 31-2373; 5225395-1; 413985-1; 112133; 413985-3; Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage Mount: Cable RoHS: Compliant Radiation Hardening: No

Manufacturer: Samtec Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1088863-RF316-02SP1-02RP1-0413
Packaging: Bulk
Gender: Male
Length: 413 mm
Cable Length: 413 mm
Resistance: 50 Ω
Categories: Coaxial Connectors(RF)
Alternative Parts (Cross-Reference): 000-69475; 31-2373; 5225395-1; 413985-1; 112133; 413985-3;
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Shortage
Mount: Cable
RoHS: Compliant
Radiation Hardening: No

Buy Now
Singapore, Singapore
Electronic Connector
2007-RF316-02SP1-02RP1-0413
Electronic Connector 2007-RF316-02SP1-02RP1-0413
Cable Assembly RG316 0.413m 26AWG MCX to MCX PL-PL Bulk Product overview: RF316-02SP1-02RP1-04 13 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, RF Cable Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2007-RF316-02SP1-02R P1-0413 can be used for catalog matching and distributor lookup.

Cable Assembly RG316 0.413m 26AWG MCX to MCX PL-PL Bulk Product overview: RF316-02SP1-02RP1-0413 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, RF Cable Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2007-RF316-02SP1-02RP1-0413 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Coaxial Connectors Electrical Connectors
Product Number 1088863-RF316-02SP1-02RP1-0413 2007-RF316-02SP1-02RP1-0413
Product Name Coaxial Connectors (RF) - RF316-02SP1-02RP1-0413 Electronic Connector
Mounting Cable
Unlock Full Specs
to access all available technical data