Samtec Inc. Coaxial Connectors (RF) - RF316-02SJ1-05BJ3-0100 RF316-02SJ1-05BJ3-0100

Description
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1037504-RF316-02SJ1- 05BJ3-0100 Packaging: Bulk Connector Type: TNC Gender: Female Length: 100 mm Cable Length: 100 mm Resistance: 50 Ω Categories: Coaxial Connectors(RF) Alternative Parts (Cross-Reference): 122108; 122372; 122408; 1-1478021-0; R143207000; 1-1478416-0; Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Mount: Cable RoHS: Compliant Radiation Hardening: No
Request a Quote
Description
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1037504-RF316-02SJ1- 05BJ3-0100 Packaging: Bulk Connector Type: TNC Gender: Female Length: 100 mm Cable Length: 100 mm Resistance: 50 Ω Categories: Coaxial Connectors(RF) Alternative Parts (Cross-Reference): 122108; 122372; 122408; 1-1478021-0; R143207000; 1-1478416-0; Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Mount: Cable RoHS: Compliant Radiation Hardening: No
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connectors (RF) - RF316-02SJ1-05BJ3-0100 - 1037504-RF316-02SJ1-05BJ3-0100 - Win Source Electronics
Laguna Hills, CA, United States
Coaxial Connectors (RF) - RF316-02SJ1-05BJ3-0100
1037504-RF316-02SJ1-05BJ3-0100
Coaxial Connectors (RF) - RF316-02SJ1-05BJ3-0100 1037504-RF316-02SJ1-05BJ3-0100
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1037504-RF316-02SJ1- 05BJ3-0100 Packaging: Bulk Connector Type: TNC Gender: Female Length: 100 mm Cable Length: 100 mm Resistance: 50 Ω Categories: Coaxial Connectors(RF) Alternative Parts (Cross-Reference): 122108; 122372; 122408; 1-1478021-0; R143207000; 1-1478416-0; Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Mount: Cable RoHS: Compliant Radiation Hardening: No

Manufacturer: Samtec Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1037504-RF316-02SJ1-05BJ3-0100
Packaging: Bulk
Connector Type: TNC
Gender: Female
Length: 100 mm
Cable Length: 100 mm
Resistance: 50 Ω
Categories: Coaxial Connectors(RF)
Alternative Parts (Cross-Reference): 122108; 122372; 122408; 1-1478021-0; R143207000; 1-1478416-0;
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Shortage
Mount: Cable
RoHS: Compliant
Radiation Hardening: No

Buy Now
Singapore, Singapore
Electronic Connector
2007-RF316-02SJ1-05BJ3-0100
Electronic Connector 2007-RF316-02SJ1-05BJ3-0100
Cable Assembly RG316 0.1m 26AWG MCX to TNC F-F Product overview: RF316-02SJ1-05BJ3-01 00 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, RF Cable Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2007-RF316-02SJ1-05B J3-0100 can be used for catalog matching and distributor lookup.

Cable Assembly RG316 0.1m 26AWG MCX to TNC F-F Product overview: RF316-02SJ1-05BJ3-0100 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, RF Cable Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2007-RF316-02SJ1-05BJ3-0100 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Coaxial Connectors Electrical Connectors
Product Number 1037504-RF316-02SJ1-05BJ3-0100 2007-RF316-02SJ1-05BJ3-0100
Product Name Coaxial Connectors (RF) - RF316-02SJ1-05BJ3-0100 Electronic Connector
Mounting Cable
Unlock Full Specs
to access all available technical data