Samtec Inc. Coaxial Connectors (RF) - RF316-01SP1-01SP1-1067 RF316-01SP1-01SP1-1067

Description
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1095431-RF316-01SP1- 01SP1-1067 Length: 1.07 m Resistance: 50 Ω Categories: Coaxial Connectors(RF) Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1095431-RF316-01SP1- 01SP1-1067 Length: 1.07 m Resistance: 50 Ω Categories: Coaxial Connectors(RF) Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connectors (RF) - RF316-01SP1-01SP1-1067 - 1095431-RF316-01SP1-01SP1-1067 - Win Source Electronics
Laguna Hills, CA, United States
Coaxial Connectors (RF) - RF316-01SP1-01SP1-1067
1095431-RF316-01SP1-01SP1-1067
Coaxial Connectors (RF) - RF316-01SP1-01SP1-1067 1095431-RF316-01SP1-01SP1-1067
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1095431-RF316-01SP1- 01SP1-1067 Length: 1.07 m Resistance: 50 Ω Categories: Coaxial Connectors(RF) Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant

Manufacturer: Samtec Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1095431-RF316-01SP1-01SP1-1067
Length: 1.07 m
Resistance: 50 Ω
Categories: Coaxial Connectors(RF)
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant

Buy Now
Singapore, Singapore
Electronic Connector
2007-RF316-01SP1-01SP1-1067
Electronic Connector 2007-RF316-01SP1-01SP1-1067
RF Cable Assemblies Product overview: RF316-01SP1-01SP1-10 67 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, RF Cable Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2007-RF316-01SP1-01S P1-1067 can be used for catalog matching and distributor lookup.

RF Cable Assemblies Product overview: RF316-01SP1-01SP1-1067 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, RF Cable Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2007-RF316-01SP1-01SP1-1067 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Coaxial Connectors Electrical Connectors
Product Number 1095431-RF316-01SP1-01SP1-1067 2007-RF316-01SP1-01SP1-1067
Product Name Coaxial Connectors (RF) - RF316-01SP1-01SP1-1067 Electronic Connector
Unlock Full Specs
to access all available technical data