Samtec Inc. Coaxial Connectors (RF) - RF316-01RP1-01SP1-0310 RF316-01RP1-01SP1-0310

Description
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1087963-RF316-01RP1- 01SP1-0310 Packaging: Bulk Connector Type: SMA Gender: Male Length: 310 mm Mounting: SMD (SMT) Cable Length: 310 mm Resistance: 50 Ω Categories: Coaxial Connectors(RF) Case / Package: SMA Alternative Parts (Cross-Reference): 132360; 73251-0450; 901-9872; 132171RP-10; 202112; 1050547-1; Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage RoHS: Compliant Radiation Hardening: No
Request a Quote
Description
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1087963-RF316-01RP1- 01SP1-0310 Packaging: Bulk Connector Type: SMA Gender: Male Length: 310 mm Mounting: SMD (SMT) Cable Length: 310 mm Resistance: 50 Ω Categories: Coaxial Connectors(RF) Case / Package: SMA Alternative Parts (Cross-Reference): 132360; 73251-0450; 901-9872; 132171RP-10; 202112; 1050547-1; Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage RoHS: Compliant Radiation Hardening: No
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connectors (RF) - RF316-01RP1-01SP1-0310 - 1087963-RF316-01RP1-01SP1-0310 - Win Source Electronics
Laguna Hills, CA, United States
Coaxial Connectors (RF) - RF316-01RP1-01SP1-0310
1087963-RF316-01RP1-01SP1-0310
Coaxial Connectors (RF) - RF316-01RP1-01SP1-0310 1087963-RF316-01RP1-01SP1-0310
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1087963-RF316-01RP1- 01SP1-0310 Packaging: Bulk Connector Type: SMA Gender: Male Length: 310 mm Mounting: SMD (SMT) Cable Length: 310 mm Resistance: 50 Ω Categories: Coaxial Connectors(RF) Case / Package: SMA Alternative Parts (Cross-Reference): 132360; 73251-0450; 901-9872; 132171RP-10; 202112; 1050547-1; Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage RoHS: Compliant Radiation Hardening: No

Manufacturer: Samtec Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1087963-RF316-01RP1-01SP1-0310
Packaging: Bulk
Connector Type: SMA
Gender: Male
Length: 310 mm
Mounting: SMD (SMT)
Cable Length: 310 mm
Resistance: 50 Ω
Categories: Coaxial Connectors(RF)
Case / Package: SMA
Alternative Parts (Cross-Reference): 132360; 73251-0450; 901-9872; 132171RP-10; 202112; 1050547-1;
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Radiation Hardening: No

Buy Now
Singapore, Singapore
Electronic Connector
2007-RF316-01RP1-01SP1-0310
Electronic Connector 2007-RF316-01RP1-01SP1-0310
Cable Assembly RG316 0.31m 26AWG SMA to SMA PL-PL Bulk Product overview: RF316-01RP1-01SP1-03 10 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, RF Cable Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2007-RF316-01RP1-01S P1-0310 can be used for catalog matching and distributor lookup.

Cable Assembly RG316 0.31m 26AWG SMA to SMA PL-PL Bulk Product overview: RF316-01RP1-01SP1-0310 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, RF Cable Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2007-RF316-01RP1-01SP1-0310 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Coaxial Connectors Electrical Connectors
Product Number 1087963-RF316-01RP1-01SP1-0310 2007-RF316-01RP1-01SP1-0310
Product Name Coaxial Connectors (RF) - RF316-01RP1-01SP1-0310 Electronic Connector
Mounting SMD (SMT)
Unlock Full Specs
to access all available technical data