Samtec Inc. Coaxial Connectors (RF) - RF316-01RP1-01SP1-0130 RF316-01RP1-01SP1-0130

Description
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1112818-RF316-01RP1- 01SP1-0130 Packaging: Bulk Connector Type: SMA Gender: Male Length: 130 mm Cable Length: 130 mm Resistance: 50 Ω Categories: Coaxial Connectors(RF) Case / Package: SMA Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited RoHS: Compliant Radiation Hardening: No
Request a Quote
Description
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1112818-RF316-01RP1- 01SP1-0130 Packaging: Bulk Connector Type: SMA Gender: Male Length: 130 mm Cable Length: 130 mm Resistance: 50 Ω Categories: Coaxial Connectors(RF) Case / Package: SMA Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited RoHS: Compliant Radiation Hardening: No
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connectors (RF) - RF316-01RP1-01SP1-0130 - 1112818-RF316-01RP1-01SP1-0130 - Win Source Electronics
Laguna Hills, CA, United States
Coaxial Connectors (RF) - RF316-01RP1-01SP1-0130
1112818-RF316-01RP1-01SP1-0130
Coaxial Connectors (RF) - RF316-01RP1-01SP1-0130 1112818-RF316-01RP1-01SP1-0130
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1112818-RF316-01RP1- 01SP1-0130 Packaging: Bulk Connector Type: SMA Gender: Male Length: 130 mm Cable Length: 130 mm Resistance: 50 Ω Categories: Coaxial Connectors(RF) Case / Package: SMA Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited RoHS: Compliant Radiation Hardening: No

Manufacturer: Samtec Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1112818-RF316-01RP1-01SP1-0130
Packaging: Bulk
Connector Type: SMA
Gender: Male
Length: 130 mm
Cable Length: 130 mm
Resistance: 50 Ω
Categories: Coaxial Connectors(RF)
Case / Package: SMA
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Radiation Hardening: No

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Coaxial Connectors
Product Number 1112818-RF316-01RP1-01SP1-0130
Product Name Coaxial Connectors (RF) - RF316-01RP1-01SP1-0130
Unlock Full Specs
to access all available technical data

Similar Products

“N” Series Bulkhead Receptacle, Female - 9311 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
View Details
Coaxial Adapters - 1707011 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC; Type N
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
Coaxial Adapters - 7824A1 - Maury Microwave
Specs
Gender Female / Jack
Frequency 50.000 GHz
View Details
Coaxial Connector (RF) Assemblies - FLC.00.250.CTAC22Z-ND - DigiKey
Specs
Geometry Right Angle
Mounting Free Hanging (In-Line), Right Angle
View Details