Samtec Inc. Coaxial Connectors (RF) - RF178-03SP1-03RP1-0125 RF178-03SP1-03RP1-0125

Description
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1088838-RF178-03SP1- 03RP1-0125 Packaging: Bulk Connector Type: MMCX Gender: Male Length: 125 mm Cable Length: 125 mm Resistance: 50 Ω Categories: Coaxial Connectors(RF) Alternative Parts (Cross-Reference): 262103; 908-43300; 73415-0951; 908-41300; 73415-1121; 1-1634003-0; Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage Mount: Cable RoHS: Compliant Radiation Hardening: No
Request a Quote
Description
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1088838-RF178-03SP1- 03RP1-0125 Packaging: Bulk Connector Type: MMCX Gender: Male Length: 125 mm Cable Length: 125 mm Resistance: 50 Ω Categories: Coaxial Connectors(RF) Alternative Parts (Cross-Reference): 262103; 908-43300; 73415-0951; 908-41300; 73415-1121; 1-1634003-0; Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage Mount: Cable RoHS: Compliant Radiation Hardening: No
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connectors (RF) - RF178-03SP1-03RP1-0125 - 1088838-RF178-03SP1-03RP1-0125 - Win Source Electronics
Laguna Hills, CA, United States
Coaxial Connectors (RF) - RF178-03SP1-03RP1-0125
1088838-RF178-03SP1-03RP1-0125
Coaxial Connectors (RF) - RF178-03SP1-03RP1-0125 1088838-RF178-03SP1-03RP1-0125
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1088838-RF178-03SP1- 03RP1-0125 Packaging: Bulk Connector Type: MMCX Gender: Male Length: 125 mm Cable Length: 125 mm Resistance: 50 Ω Categories: Coaxial Connectors(RF) Alternative Parts (Cross-Reference): 262103; 908-43300; 73415-0951; 908-41300; 73415-1121; 1-1634003-0; Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage Mount: Cable RoHS: Compliant Radiation Hardening: No

Manufacturer: Samtec Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1088838-RF178-03SP1-03RP1-0125
Packaging: Bulk
Connector Type: MMCX
Gender: Male
Length: 125 mm
Cable Length: 125 mm
Resistance: 50 Ω
Categories: Coaxial Connectors(RF)
Alternative Parts (Cross-Reference): 262103; 908-43300; 73415-0951; 908-41300; 73415-1121; 1-1634003-0;
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Shortage
Mount: Cable
RoHS: Compliant
Radiation Hardening: No

Buy Now
Singapore, Singapore
Electronic Connector
2007-RF178-03SP1-03RP1-0125
Electronic Connector 2007-RF178-03SP1-03RP1-0125
Cable Assembly RG178 0.125m 30AWG MMCX to MMCX PL-PL Bulk Product overview: RF178-03SP1-03RP1-01 25 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, RF Cable Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2007-RF178-03SP1-03R P1-0125 can be used for catalog matching and distributor lookup.

Cable Assembly RG178 0.125m 30AWG MMCX to MMCX PL-PL Bulk Product overview: RF178-03SP1-03RP1-0125 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, RF Cable Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2007-RF178-03SP1-03RP1-0125 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Coaxial Connectors Electrical Connectors
Product Number 1088838-RF178-03SP1-03RP1-0125 2007-RF178-03SP1-03RP1-0125
Product Name Coaxial Connectors (RF) - RF178-03SP1-03RP1-0125 Electronic Connector
Mounting Cable
Unlock Full Specs
to access all available technical data