Samtec Inc. Coaxial Connectors (RF) - RF174-03SP1-01SP1-0762 RF174-03SP1-01SP1-0762

Description
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1146480-RF174-03SP1- 01SP1-0762 Packaging: Bulk Connector Type: MMCX, SMA Gender: Male Length: 762 mm Cable Length: 762 mm Resistance: 50 Ω Categories: Coaxial Connectors(RF) Case / Package: SMA Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited RoHS: Compliant Radiation Hardening: No
Request a Quote
Description
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1146480-RF174-03SP1- 01SP1-0762 Packaging: Bulk Connector Type: MMCX, SMA Gender: Male Length: 762 mm Cable Length: 762 mm Resistance: 50 Ω Categories: Coaxial Connectors(RF) Case / Package: SMA Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited RoHS: Compliant Radiation Hardening: No
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connectors (RF) - RF174-03SP1-01SP1-0762 - 1146480-RF174-03SP1-01SP1-0762 - Win Source Electronics
Laguna Hills, CA, United States
Coaxial Connectors (RF) - RF174-03SP1-01SP1-0762
1146480-RF174-03SP1-01SP1-0762
Coaxial Connectors (RF) - RF174-03SP1-01SP1-0762 1146480-RF174-03SP1-01SP1-0762
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1146480-RF174-03SP1- 01SP1-0762 Packaging: Bulk Connector Type: MMCX, SMA Gender: Male Length: 762 mm Cable Length: 762 mm Resistance: 50 Ω Categories: Coaxial Connectors(RF) Case / Package: SMA Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited RoHS: Compliant Radiation Hardening: No

Manufacturer: Samtec Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1146480-RF174-03SP1-01SP1-0762
Packaging: Bulk
Connector Type: MMCX, SMA
Gender: Male
Length: 762 mm
Cable Length: 762 mm
Resistance: 50 Ω
Categories: Coaxial Connectors(RF)
Case / Package: SMA
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Radiation Hardening: No

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Coaxial Connectors
Product Number 1146480-RF174-03SP1-01SP1-0762
Product Name Coaxial Connectors (RF) - RF174-03SP1-01SP1-0762
Unlock Full Specs
to access all available technical data