Samtec Inc. Coaxial Connectors (RF) - RF174-03RP1-01BR1-0110 RF174-03RP1-01BR1-0110

Description
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 992915-RF174-03RP1-0 1BR1-0110 Packaging: Bulk Connector Type: MMCX, SMA Length: 110 mm Mounting: SMD (SMT) Cable Length: 110 mm Resistance: 50 Ω Categories: Coaxial Connectors(RF) Case / Package: SMA Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage RoHS: Compliant Radiation Hardening: No
Request a Quote
Description
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 992915-RF174-03RP1-0 1BR1-0110 Packaging: Bulk Connector Type: MMCX, SMA Length: 110 mm Mounting: SMD (SMT) Cable Length: 110 mm Resistance: 50 Ω Categories: Coaxial Connectors(RF) Case / Package: SMA Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage RoHS: Compliant Radiation Hardening: No
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connectors (RF) - RF174-03RP1-01BR1-0110 - 992915-RF174-03RP1-01BR1-0110 - Win Source Electronics
Laguna Hills, CA, United States
Coaxial Connectors (RF) - RF174-03RP1-01BR1-0110
992915-RF174-03RP1-01BR1-0110
Coaxial Connectors (RF) - RF174-03RP1-01BR1-0110 992915-RF174-03RP1-01BR1-0110
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 992915-RF174-03RP1-0 1BR1-0110 Packaging: Bulk Connector Type: MMCX, SMA Length: 110 mm Mounting: SMD (SMT) Cable Length: 110 mm Resistance: 50 Ω Categories: Coaxial Connectors(RF) Case / Package: SMA Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage RoHS: Compliant Radiation Hardening: No

Manufacturer: Samtec Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 992915-RF174-03RP1-01BR1-0110
Packaging: Bulk
Connector Type: MMCX, SMA
Length: 110 mm
Mounting: SMD (SMT)
Cable Length: 110 mm
Resistance: 50 Ω
Categories: Coaxial Connectors(RF)
Case / Package: SMA
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Radiation Hardening: No

Buy Now
Singapore, Singapore
Electronic Connector
2007-RF174-03RP1-01BR1-0110
Electronic Connector 2007-RF174-03RP1-01BR1-0110
Cable Assembly RG174 0.11m 26AWG MMCX to SMA PL-F Bulk Product overview: RF174-03RP1-01BR1-01 10 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, RF Cable Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2007-RF174-03RP1-01B R1-0110 can be used for catalog matching and distributor lookup.

Cable Assembly RG174 0.11m 26AWG MMCX to SMA PL-F Bulk Product overview: RF174-03RP1-01BR1-0110 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, RF Cable Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2007-RF174-03RP1-01BR1-0110 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Coaxial Connectors Electrical Connectors
Product Number 992915-RF174-03RP1-01BR1-0110 2007-RF174-03RP1-01BR1-0110
Product Name Coaxial Connectors (RF) - RF174-03RP1-01BR1-0110 Electronic Connector
Mounting SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm BNC Connector, BNC Straight Plug - 190512A - PIC Wire & Cable
Specs
Connector Type BNC
Geometry Straight
Termination Crimp
View Details
Coaxial Adapters - NAMV3 - kTB Solutions
Specs
Frequency 0.000 to 33.000 GHz
View Details
Coaxial Connectors - 2858105 - RS Components, Ltd.
Specs
Gender Male / Plug
Geometry Straight
View Details