Samtec Inc. 50 Ohm Electronic Connector RF174-02SP1-02SJ1-0100

Description
50 Ohm RF Cable Assembly, RG 174 Cable Product overview: RF174-02SP1-02SJ1-01 00 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 Ohm. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50 Ohm, Electronic Connector, RF Cable Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2007-RF174-02SP1-02S J1-0100 can be used for catalog matching and distributor lookup.
Request a Quote
Description
50 Ohm RF Cable Assembly, RG 174 Cable Product overview: RF174-02SP1-02SJ1-01 00 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 Ohm. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50 Ohm, Electronic Connector, RF Cable Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2007-RF174-02SP1-02S J1-0100 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
50 Ohm Electronic Connector
2007-RF174-02SP1-02SJ1-0100
50 Ohm Electronic Connector 2007-RF174-02SP1-02SJ1-0100
50 Ohm RF Cable Assembly, RG 174 Cable Product overview: RF174-02SP1-02SJ1-01 00 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 Ohm. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50 Ohm, Electronic Connector, RF Cable Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2007-RF174-02SP1-02S J1-0100 can be used for catalog matching and distributor lookup.

50 Ohm RF Cable Assembly, RG 174 Cable Product overview: RF174-02SP1-02SJ1-0100 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 Ohm. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50 Ohm, Electronic Connector, RF Cable Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2007-RF174-02SP1-02SJ1-0100 can be used for catalog matching and distributor lookup.

Supplier's Site
Coaxial Connectors (RF) - RF174-02SP1-02SJ1-0100 - 1181314-RF174-02SP1-02SJ1-0100 - Win Source Electronics
Laguna Hills, CA, United States
Coaxial Connectors (RF) - RF174-02SP1-02SJ1-0100
1181314-RF174-02SP1-02SJ1-0100
Coaxial Connectors (RF) - RF174-02SP1-02SJ1-0100 1181314-RF174-02SP1-02SJ1-0100
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1181314-RF174-02SP1- 02SJ1-0100 Packaging: Bulk Length: 100 mm Cable Length: 100 mm Resistance: 50 Ω Categories: Coaxial Connectors(RF) Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Mount: Cable RoHS: Compliant Radiation Hardening: No

Manufacturer: Samtec Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1181314-RF174-02SP1-02SJ1-0100
Packaging: Bulk
Length: 100 mm
Cable Length: 100 mm
Resistance: 50 Ω
Categories: Coaxial Connectors(RF)
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Mount: Cable
RoHS: Compliant
Radiation Hardening: No

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Electrical Connectors Coaxial Connectors
Product Number 2007-RF174-02SP1-02SJ1-0100 1181314-RF174-02SP1-02SJ1-0100
Product Name 50 Ohm Electronic Connector Coaxial Connectors (RF) - RF174-02SP1-02SJ1-0100
Mounting Cable
Unlock Full Specs
to access all available technical data