Samtec Inc. Coaxial Connectors (RF) - RF174-01SP1-02SJ1-1016 RF174-01SP1-02SJ1-1016

Description
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1093213-RF174-01SP1- 02SJ1-1016 Packaging: Bulk Connector Type: SMA Length: 1.02 m Mounting: SMD (SMT) Cable Length: 1.016 m Resistance: 50 Ω Categories: Coaxial Connectors(RF) Case / Package: SMA Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage RoHS: Compliant Radiation Hardening: No
Request a Quote
Description
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1093213-RF174-01SP1- 02SJ1-1016 Packaging: Bulk Connector Type: SMA Length: 1.02 m Mounting: SMD (SMT) Cable Length: 1.016 m Resistance: 50 Ω Categories: Coaxial Connectors(RF) Case / Package: SMA Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage RoHS: Compliant Radiation Hardening: No
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connectors (RF) - RF174-01SP1-02SJ1-1016 - 1093213-RF174-01SP1-02SJ1-1016 - Win Source Electronics
Laguna Hills, CA, United States
Coaxial Connectors (RF) - RF174-01SP1-02SJ1-1016
1093213-RF174-01SP1-02SJ1-1016
Coaxial Connectors (RF) - RF174-01SP1-02SJ1-1016 1093213-RF174-01SP1-02SJ1-1016
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1093213-RF174-01SP1- 02SJ1-1016 Packaging: Bulk Connector Type: SMA Length: 1.02 m Mounting: SMD (SMT) Cable Length: 1.016 m Resistance: 50 Ω Categories: Coaxial Connectors(RF) Case / Package: SMA Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage RoHS: Compliant Radiation Hardening: No

Manufacturer: Samtec Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1093213-RF174-01SP1-02SJ1-1016
Packaging: Bulk
Connector Type: SMA
Length: 1.02 m
Mounting: SMD (SMT)
Cable Length: 1.016 m
Resistance: 50 Ω
Categories: Coaxial Connectors(RF)
Case / Package: SMA
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Radiation Hardening: No

Buy Now
Singapore, Singapore
Electronic Connector
2007-RF174-01SP1-02SJ1-1016
Electronic Connector 2007-RF174-01SP1-02SJ1-1016
Cable Assembly RG174 1.016m 26AWG SMA to MCX PL-F Product overview: RF174-01SP1-02SJ1-10 16 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, RF Cable Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2007-RF174-01SP1-02S J1-1016 can be used for catalog matching and distributor lookup.

Cable Assembly RG174 1.016m 26AWG SMA to MCX PL-F Product overview: RF174-01SP1-02SJ1-1016 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, RF Cable Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2007-RF174-01SP1-02SJ1-1016 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Coaxial Connectors Electrical Connectors
Product Number 1093213-RF174-01SP1-02SJ1-1016 2007-RF174-01SP1-02SJ1-1016
Product Name Coaxial Connectors (RF) - RF174-01SP1-02SJ1-1016 Electronic Connector
Mounting SMD (SMT)
Unlock Full Specs
to access all available technical data