Samtec Inc. Mezzanine Conn, Hd Plug, 240Pos, 4Row; Mezzanine Connector Type Samtec REF-226081-01

Description
MEZZANINE CONN, HD PLUG, 240POS, 4ROW; Mezzanine Connector Type:High Density Array, Male; Pitch Spacing:0.635mm; No. of Rows:4Rows; No. of Contacts:240Contacts ; Connector Mounting:Surface Mount Straight; Contact Material:Copper Alloy
Datasheet
Description
MEZZANINE CONN, HD PLUG, 240POS, 4ROW; Mezzanine Connector Type:High Density Array, Male; Pitch Spacing:0.635mm; No. of Rows:4Rows; No. of Contacts:240Contacts ; Connector Mounting:Surface Mount Straight; Contact Material:Copper Alloy
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mezzanine Conn, Hd Plug, 240Pos, 4Row; Mezzanine Connector Type Samtec - 62AK2950 - Newark, An Avnet Company
Chicago, IL, United States
Mezzanine Conn, Hd Plug, 240Pos, 4Row; Mezzanine Connector Type Samtec
62AK2950
Mezzanine Conn, Hd Plug, 240Pos, 4Row; Mezzanine Connector Type Samtec 62AK2950
MEZZANINE CONN, HD PLUG, 240POS, 4ROW; Mezzanine Connector Type:High Density Array, Male; Pitch Spacing:0.635mm; No. of Rows:4Rows; No. of Contacts:240Contacts ; Connector Mounting:Surface Mount Straight; Contact Material:Copper Alloy

MEZZANINE CONN, HD PLUG, 240POS, 4ROW; Mezzanine Connector Type:High Density Array, Male; Pitch Spacing:0.635mm; No. of Rows:4Rows; No. of Contacts:240Contacts; Connector Mounting:Surface Mount Straight; Contact Material:Copper Alloy

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 62AK2950
Product Name Mezzanine Conn, Hd Plug, 240Pos, 4Row; Mezzanine Connector Type Samtec
Mounting Surface Mount Straight
Unlock Full Specs
to access all available technical data

Similar Products