Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTRICAL CONNECTORS
SAMTEC INC.
QTT-130-02-F-T -- 2.00 MM POWER PLANE TERMINAL STRIP SAMTEC
Samtec Inc.
2.00 Mm Power Plane Terminal Strip Samtec
QTT-130-02-F-T
Description
2.00 mm Power Plane Terminal Strip
Newark, An Avnet Company
Done
Description
2.00 mm Power Plane Terminal Strip
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
2.00 Mm Power Plane Terminal Strip Samtec
96P7125
2.00 Mm Power Plane Terminal Strip Samtec
96P7125
2.00 mm Power Plane Terminal Strip
2.00 mm Power Plane Terminal Strip
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Electrical Connectors
Product Number
96P7125
Product Name
2.00 Mm Power Plane Terminal Strip Samtec
Unlock Full Specs
to access all available technical data
Similar Products
Altech Corp.
Header; 10; 8 A; 125/300 V; 0.150 in.; 1.55 in.; Polyamide 6.6
36.46
Specs
Voltage Rating
125 to 300 volts
Current Rating
8.0 amps
View Details
Nicomatic North America
Modular Connectors / Ethernet Connectors
201T08LS
Specs
Connector Type
Modular Connector and RJ Connector
View Details
Advantech
Sqf-S25V4-1Tcsbc Advantech
SQF-S25V4-1TCSBC
View Details
Anderson Power Products
Hdw Pkg Ebc320 Man.rel Rohs Compliant Anderson Power Products
106G18
View Details