Samtec Inc. Board to Board & Mezzanine Connectors QTS-075-03-L-D-A

Description
0.635 mm Q Strip High-Speed Ground Plane
Request a Quote Datasheet
Description
0.635 mm Q Strip High-Speed Ground Plane
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
QTS-075-03-L-D-A
Board to Board & Mezzanine Connectors QTS-075-03-L-D-A
0.635 mm Q Strip High-Speed Ground Plane

0.635 mm Q Strip High-Speed Ground Plane

Buy Now
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
QTS-075-03-L-D-A
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) QTS-075-03-L-D-A
CONN HDR 150POS SMD GOLD

CONN HDR 150POS SMD GOLD

Supplier's Site
Header, 0.635Mm, High Speed, 2X75Pos; Mezzanine Connector Type Samtec - 96P6593 - Newark, An Avnet Company
Chicago, IL, United States
Header, 0.635Mm, High Speed, 2X75Pos; Mezzanine Connector Type Samtec
96P6593
Header, 0.635Mm, High Speed, 2X75Pos; Mezzanine Connector Type Samtec 96P6593
HEADER, 0.635MM, HIGH SPEED, 2X75POS; Mezzanine Connector Type:Header; Pitch Spacing:0.635mm; No. of Rows:2Rows; No. of Contacts:150Contacts ; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Gender:Header RoHS Compliant: Yes

HEADER, 0.635MM, HIGH SPEED, 2X75POS; Mezzanine Connector Type:Header; Pitch Spacing:0.635mm; No. of Rows:2Rows; No. of Contacts:150Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Gender:Header RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number QTS-075-03-L-D-A QTS-075-03-L-D-A 96P6593
Product Name Board to Board & Mezzanine Connectors Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Header, 0.635Mm, High Speed, 2X75Pos; Mezzanine Connector Type Samtec
Connector Type Board to Board Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm C Connector, C 90° Plug - 190507A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
104-Pin Hermetic D-sub Connector - 54675 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details