Samtec Inc. Board to Board & Mezzanine Connectors QTS-075-01-L-D-RA-WT-LS2

Description
0.635 mm Q Strip High-Speed Ground Plane
Request a Quote Datasheet
Description
0.635 mm Q Strip High-Speed Ground Plane
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
QTS-075-01-L-D-RA-WT-LS2
Board to Board & Mezzanine Connectors QTS-075-01-L-D-RA-WT-LS2
0.635 mm Q Strip High-Speed Ground Plane

0.635 mm Q Strip High-Speed Ground Plane

Buy Now
Header, 0.635Mm, High Speed, 2X75Pos; Mezzanine Connector Type Samtec - 96P6556 - Newark, An Avnet Company
Chicago, IL, United States
Header, 0.635Mm, High Speed, 2X75Pos; Mezzanine Connector Type Samtec
96P6556
Header, 0.635Mm, High Speed, 2X75Pos; Mezzanine Connector Type Samtec 96P6556
HEADER, 0.635MM, HIGH SPEED, 2X75POS; Mezzanine Connector Type:Header; Pitch Spacing:0.635mm; No. of Rows:2Rows; No. of Contacts:150Contacts ; Connector Mounting:Surface Mount Right Angle; Contact Material:Phosphor Bronze RoHS Compliant: Yes

HEADER, 0.635MM, HIGH SPEED, 2X75POS; Mezzanine Connector Type:Header; Pitch Spacing:0.635mm; No. of Rows:2Rows; No. of Contacts:150Contacts; Connector Mounting:Surface Mount Right Angle; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
QTS-075-01-L-D-RA-WT-LS2
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) QTS-075-01-L-D-RA-WT-LS2
CONN HDR 150POS R/A SMD GOLD

CONN HDR 150POS R/A SMD GOLD

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number QTS-075-01-L-D-RA-WT-LS2 96P6556 QTS-075-01-L-D-RA-WT-LS2
Product Name Board to Board & Mezzanine Connectors Header, 0.635Mm, High Speed, 2X75Pos; Mezzanine Connector Type Samtec Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Connector Type Board to Board Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data