Samtec Inc. Board to Board & Mezzanine Connectors QTS-075-01-L-D-A-TR

Description
0.635 mm Q Strip High-Speed Ground Plane
Request a Quote Datasheet
Description
0.635 mm Q Strip High-Speed Ground Plane
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
QTS-075-01-L-D-A-TR
Board to Board & Mezzanine Connectors QTS-075-01-L-D-A-TR
0.635 mm Q Strip High-Speed Ground Plane

0.635 mm Q Strip High-Speed Ground Plane

Buy Now
Connector, Stacking, Header, 150 Position, 2Row; Mezzanine Connector Type Samtec - 96P6544 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Stacking, Header, 150 Position, 2Row; Mezzanine Connector Type Samtec
96P6544
Connector, Stacking, Header, 150 Position, 2Row; Mezzanine Connector Type Samtec 96P6544
CONNECTOR, STACKING, HEADER, 150 POSITION, 2ROW; Mezzanine Connector Type:Header; Pitch Spacing:0.635mm; No. of Rows:2Rows; No. of Contacts:150Contacts ; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes

CONNECTOR, STACKING, HEADER, 150 POSITION, 2ROW; Mezzanine Connector Type:Header; Pitch Spacing:0.635mm; No. of Rows:2Rows; No. of Contacts:150Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number QTS-075-01-L-D-A-TR 96P6544
Product Name Board to Board & Mezzanine Connectors Connector, Stacking, Header, 150 Position, 2Row; Mezzanine Connector Type Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products