Samtec Inc. Board to Board & Mezzanine Connectors QTS-075-01-L-D-A-GP

Description
0.635 mm Q Strip High-Speed Ground Plane
Request a Quote Datasheet
Description
0.635 mm Q Strip High-Speed Ground Plane
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
QTS-075-01-L-D-A-GP
Board to Board & Mezzanine Connectors QTS-075-01-L-D-A-GP
0.635 mm Q Strip High-Speed Ground Plane

0.635 mm Q Strip High-Speed Ground Plane

Buy Now
Header, 0.635Mm, High Speed, 2X75 Position; Mezzanine Connector Type Samtec - 96P6540 - Newark, An Avnet Company
Chicago, IL, United States
Header, 0.635Mm, High Speed, 2X75 Position; Mezzanine Connector Type Samtec
96P6540
Header, 0.635Mm, High Speed, 2X75 Position; Mezzanine Connector Type Samtec 96P6540
HEADER, 0.635MM, HIGH SPEED, 2X75 POSITION; Mezzanine Connector Type:Header; Pitch Spacing:0.635mm; No. of Rows:2Rows; No. of Contacts:150Contacts ; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Gender:Header RoHS Compliant: Yes

HEADER, 0.635MM, HIGH SPEED, 2X75 POSITION; Mezzanine Connector Type:Header; Pitch Spacing:0.635mm; No. of Rows:2Rows; No. of Contacts:150Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Gender:Header RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number QTS-075-01-L-D-A-GP 96P6540
Product Name Board to Board & Mezzanine Connectors Header, 0.635Mm, High Speed, 2X75 Position; Mezzanine Connector Type Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm ARINC Size 16 Socket - 110458 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector
View Details
Cable Connectors - NCP-FB-047-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details