Samtec Inc. Board to Board & Mezzanine Connectors QTS-075-01-F-D-A-GP

Description
0.635 mm Q Strip High-Speed Ground Plane
Request a Quote Datasheet
Description
0.635 mm Q Strip High-Speed Ground Plane
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
QTS-075-01-F-D-A-GP
Board to Board & Mezzanine Connectors QTS-075-01-F-D-A-GP
0.635 mm Q Strip High-Speed Ground Plane

0.635 mm Q Strip High-Speed Ground Plane

Buy Now
Header, 0.635Mm, High Speed, 2X75Pos; Mezzanine Connector Type Samtec - 96P6506 - Newark, An Avnet Company
Chicago, IL, United States
Header, 0.635Mm, High Speed, 2X75Pos; Mezzanine Connector Type Samtec
96P6506
Header, 0.635Mm, High Speed, 2X75Pos; Mezzanine Connector Type Samtec 96P6506
HEADER, 0.635MM, HIGH SPEED, 2X75POS; Mezzanine Connector Type:Header; Pitch Spacing:0.635mm; No. of Rows:2Rows; No. of Contacts:150Contacts ; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Product Range:- RoHS Compliant: Yes

HEADER, 0.635MM, HIGH SPEED, 2X75POS; Mezzanine Connector Type:Header; Pitch Spacing:0.635mm; No. of Rows:2Rows; No. of Contacts:150Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number QTS-075-01-F-D-A-GP 96P6506
Product Name Board to Board & Mezzanine Connectors Header, 0.635Mm, High Speed, 2X75Pos; Mezzanine Connector Type Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Outer square plug adapter 1/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
PCB Sockets - 1224735 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Geometry Straight; Straight
Termination Solder
View Details
HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details