Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) QTS-050-02-L-D-A-K-TR

Description
CONN HDR 100POS SMD GOLD
Datasheet
Description
CONN HDR 100POS SMD GOLD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
QTS-050-02-L-D-A-K-TR
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) QTS-050-02-L-D-A-K-TR
CONN HDR 100POS SMD GOLD

CONN HDR 100POS SMD GOLD

Supplier's Site
Connector, Stacking, Header, 100 Position, 2Row; Mezzanine Connector Type Samtec - 96P6442 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Stacking, Header, 100 Position, 2Row; Mezzanine Connector Type Samtec
96P6442
Connector, Stacking, Header, 100 Position, 2Row; Mezzanine Connector Type Samtec 96P6442
CONNECTOR, STACKING, HEADER, 100 POSITION, 2ROW; Mezzanine Connector Type:Header; Pitch Spacing:0.635mm; No. of Rows:2Rows; No. of Contacts:100Contacts ; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes

CONNECTOR, STACKING, HEADER, 100 POSITION, 2ROW; Mezzanine Connector Type:Header; Pitch Spacing:0.635mm; No. of Rows:2Rows; No. of Contacts:100Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet
Mezzanine Conn, Header, 100Pos, 2Row; Mezzanine Connector Type Samtec - 54AJ5361 - Newark, An Avnet Company
Chicago, IL, United States
Mezzanine Conn, Header, 100Pos, 2Row; Mezzanine Connector Type Samtec
54AJ5361
Mezzanine Conn, Header, 100Pos, 2Row; Mezzanine Connector Type Samtec 54AJ5361
MEZZANINE CONN, HEADER, 100POS, 2ROW; Mezzanine Connector Type:Header; Pitch Spacing:0.635mm; No. of Rows:2Rows; No. of Contacts:100Contacts ; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes

MEZZANINE CONN, HEADER, 100POS, 2ROW; Mezzanine Connector Type:Header; Pitch Spacing:0.635mm; No. of Rows:2Rows; No. of Contacts:100Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number QTS-050-02-L-D-A-K-TR 96P6442
Product Name Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Connector, Stacking, Header, 100 Position, 2Row; Mezzanine Connector Type Samtec
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products