CONN HDR 100POS R/A SMD GOLD Product overview: QTS-050-01-L-D-RA-WT
Manufacturer: Samtec Inc.
Win Source Part Number: 768493-QTS-050-01-L-
Series: Q Strip QTS
Packaging: Tube
Number of Positions: 100
Pitch: 0.025" (0.64mm)
Features: Ground Bus (Plane), Solder Retention
Connector Type: Header, Outer Shroud Contacts
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 10μin (0.25μm)
Height Above Board: 0.371" (9.42mm)
Mounting: Surface Mount, Right Angle
Family Name: QTS
Categories: Connectors, Interconnects
Alternative Parts (Cross-Reference): QTS-050-01-H-D-RA-WT
Introduction Date: October 07, 2003
ECCN: EAR99
Country of Origin: China, Costa Rica, Malaysia, Singapore, Taiwan, United States of America, Vietnam
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
HEADER, 0.635MM, HIGH SPEED, 2X50 POSITION; Mezzanine Connector Type:Header; Pitch Spacing:0.635mm; No. of Rows:2Rows; No. of Contacts:100Contacts
CONN HDR 100POS R/A SMD GOLD
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 308-QTS-050-01-L-D-RA-WT | 768493-QTS-050-01-L-D-RA-WT | 96P6411 | QTS-050-01-L-D-RA-WT |
| Product Name | SMD Electronic Connector | Rectangular Connectors - QTS-050-01-L-D-RA-WT | Header, 0.635Mm, High Speed, 2X50 Position; Mezzanine Connector Type Samtec | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Voltage Rating | 285 volts |