0.635 mm Q Strip High-Speed Ground Plane
CONN HDR 100POS R/A SMD GOLD
HEADER, 0.635MM, HIGH SPEED, 2X50POS; Mezzanine Connector Type:Header; Pitch Spacing:0.635mm; No. of Rows:2Rows; No. of Contacts:100Contacts
| Powell Electronics, Inc. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | QTS-050-01-L-D-RA-WT-LS1 | QTS-050-01-L-D-RA-WT-LS1 | 96P6412 |
| Product Name | Board to Board & Mezzanine Connectors | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | Header, 0.635Mm, High Speed, 2X50Pos; Mezzanine Connector Type Samtec |
| Connector Type | Board to Board Connector | Rectangular Connectors, Heavy Duty |