CONN HDR 100POS SMD GOLD
HEADER, 0.635MM, HIGH SPEED, 2X50 POSITION; Mezzanine Connector Type:Header; Pitch Spacing:0.635mm; No. of Rows:2Rows; No. of Contacts:100Contacts
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | QTS-050-01-L-D-A-GP | 96P6395 |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | Header, 0.635Mm, High Speed, 2X50 Position; Mezzanine Connector Type Samtec |
| Connector Type | Rectangular Connectors, Heavy Duty |