Samtec Inc. Header, 0.635Mm, High Speed, 2X50 Position; Mezzanine Connector Type Samtec QTS-050-01-F-D-A-GP

Description
HEADER, 0.635MM, HIGH SPEED, 2X50 POSITION; Mezzanine Connector Type:Header; Pitch Spacing:0.635mm; No. of Rows:2Rows; No. of Contacts:100Contacts ; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Product Range:- RoHS Compliant: Yes
Datasheet
Description
HEADER, 0.635MM, HIGH SPEED, 2X50 POSITION; Mezzanine Connector Type:Header; Pitch Spacing:0.635mm; No. of Rows:2Rows; No. of Contacts:100Contacts ; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 0.635Mm, High Speed, 2X50 Position; Mezzanine Connector Type Samtec - 96P6358 - Newark, An Avnet Company
Chicago, IL, United States
Header, 0.635Mm, High Speed, 2X50 Position; Mezzanine Connector Type Samtec
96P6358
Header, 0.635Mm, High Speed, 2X50 Position; Mezzanine Connector Type Samtec 96P6358
HEADER, 0.635MM, HIGH SPEED, 2X50 POSITION; Mezzanine Connector Type:Header; Pitch Spacing:0.635mm; No. of Rows:2Rows; No. of Contacts:100Contacts ; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Product Range:- RoHS Compliant: Yes

HEADER, 0.635MM, HIGH SPEED, 2X50 POSITION; Mezzanine Connector Type:Header; Pitch Spacing:0.635mm; No. of Rows:2Rows; No. of Contacts:100Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96P6358
Product Name Header, 0.635Mm, High Speed, 2X50 Position; Mezzanine Connector Type Samtec
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-1508-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers
iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
BOA Connectors: Heavy Duty Circular Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector
View Details