Samtec Inc. Header, 0.635Mm, High Speed, 2X25 Position; Mezzanine Connector Type Samtec QTS-025-01-F-D-RA-LS2

Description
HEADER, 0.635MM, HIGH SPEED, 2X25 POSITION; Mezzanine Connector Type:Header; Pitch Spacing:0.635mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Connector Mounting:Surface Mount Right Angle; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet
Description
HEADER, 0.635MM, HIGH SPEED, 2X25 POSITION; Mezzanine Connector Type:Header; Pitch Spacing:0.635mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Connector Mounting:Surface Mount Right Angle; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 0.635Mm, High Speed, 2X25 Position; Mezzanine Connector Type Samtec - 96P6243 - Newark, An Avnet Company
Chicago, IL, United States
Header, 0.635Mm, High Speed, 2X25 Position; Mezzanine Connector Type Samtec
96P6243
Header, 0.635Mm, High Speed, 2X25 Position; Mezzanine Connector Type Samtec 96P6243
HEADER, 0.635MM, HIGH SPEED, 2X25 POSITION; Mezzanine Connector Type:Header; Pitch Spacing:0.635mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Connector Mounting:Surface Mount Right Angle; Contact Material:Phosphor Bronze RoHS Compliant: Yes

HEADER, 0.635MM, HIGH SPEED, 2X25 POSITION; Mezzanine Connector Type:Header; Pitch Spacing:0.635mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Connector Mounting:Surface Mount Right Angle; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96P6243
Product Name Header, 0.635Mm, High Speed, 2X25 Position; Mezzanine Connector Type Samtec
Mounting Surface Mount Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 336161 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Outer square plug adapter 1/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - P209E8 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details