Samtec Inc. Board to Board & Mezzanine Connectors QTS-025-01-F-D-A

Description
Board-to-Board / Mezzanine Connector
Request a Quote Datasheet
Description
Board-to-Board / Mezzanine Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
QTS-025-01-F-D-A
Board to Board & Mezzanine Connectors QTS-025-01-F-D-A
Board-to-Board / Mezzanine Connector

Board-to-Board / Mezzanine Connector

Buy Now
Header, 0.635Mm, High Speed, 2X25 Position; Mezzanine Connector Type Samtec - 96P6228 - Newark, An Avnet Company
Chicago, IL, United States
Header, 0.635Mm, High Speed, 2X25 Position; Mezzanine Connector Type Samtec
96P6228
Header, 0.635Mm, High Speed, 2X25 Position; Mezzanine Connector Type Samtec 96P6228
HEADER, 0.635MM, HIGH SPEED, 2X25 POSITION; Mezzanine Connector Type:Header; Pitch Spacing:0.635mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Gender:Header RoHS Compliant: Yes

HEADER, 0.635MM, HIGH SPEED, 2X25 POSITION; Mezzanine Connector Type:Header; Pitch Spacing:0.635mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Gender:Header RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
QTS-025-01-F-D-A
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) QTS-025-01-F-D-A
CONN HDR 50POS SMD GOLD

CONN HDR 50POS SMD GOLD

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number QTS-025-01-F-D-A 96P6228 QTS-025-01-F-D-A
Product Name Board to Board & Mezzanine Connectors Header, 0.635Mm, High Speed, 2X25 Position; Mezzanine Connector Type Samtec Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Connector Type Board to Board Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin PCB Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
LSH Series: High Power Rack and Panel Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details