CONNECTOR, STACKING, HEADER, 50 POSITION, 2ROW; Mezzanine Connector Type:Header; Pitch Spacing:0.635mm; No. of Rows:2Rows; No. of Contacts:50Contacts;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 96P6234 |
| Product Name | Connector, Stacking, Header, 50 Position, 2Row; Mezzanine Connector Type Samtec |
| Mounting | Surface Mount |