QTH-150-10-F-D-A -- CONNECTORS, INTERCONNECTS - RECTANGULAR CONNECTORS - ARRAYS, EDGE TYPE, MEZZANINE (BOARD TO BOARD)
Samtec Inc.
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
QTH-150-10-F-D-A
Description
CONN HDR 300POS SMD GOLD
Description
CONN HDR 300POS SMD GOLD
Suppliers
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
QTH-150-10-F-D-A
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
QTH-150-10-F-D-A |
|
Product Name
|
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
|
Connector Type
|
Rectangular Connectors, Heavy Duty
|
Unlock Full Specs
to access all available technical data
Similar Products
Amphenol Communications Solutions
Connector Type
Card Edge Connector
Voltage Rating
300 volts
Current Rating
1.1 amps
View Details
3 suppliers
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details
Connector Type
DIN Connector
Voltage Rating
250 volts
Contact Size (AWG)
16 to 24 AWG
View Details