Samtec Inc. Stacking Connector, Header, 300 Position 0.5Mm; Pitch Spacing Samtec QTH-150-04-L-D-A

Description
STACKING CONNECTOR, HEADER, 300 POSITION 0.5MM; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:300Contacts ; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Product Range:QTH Series; Gender:Header RoHS Compliant: Yes
Datasheet
Description
STACKING CONNECTOR, HEADER, 300 POSITION 0.5MM; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:300Contacts ; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Product Range:QTH Series; Gender:Header RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stacking Connector, Header, 300 Position 0.5Mm; Pitch Spacing Samtec - 11P6122 - Newark, An Avnet Company
Chicago, IL, United States
Stacking Connector, Header, 300 Position 0.5Mm; Pitch Spacing Samtec
11P6122
Stacking Connector, Header, 300 Position 0.5Mm; Pitch Spacing Samtec 11P6122
STACKING CONNECTOR, HEADER, 300 POSITION 0.5MM; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:300Contacts ; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Product Range:QTH Series; Gender:Header RoHS Compliant: Yes

STACKING CONNECTOR, HEADER, 300 POSITION 0.5MM; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:300Contacts; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Product Range:QTH Series; Gender:Header RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 11P6122
Product Name Stacking Connector, Header, 300 Position 0.5Mm; Pitch Spacing Samtec
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - B5743-208-M-L-1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
656 Series SSOP Devices ZIF -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 5000 Mohms
Contact Resistance 50 milliohms
View Details
Discrete Sockets - 9094348 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Mounting Solder
View Details
Mini SIM Card PCB Mount Socket - 80440GGH-061-134L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push Rod (Left)
Number of Contacts 6
View Details