Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) QTH-150-03-L-D-A

Description
CONN HDR 300POS SMD GOLD
Datasheet
Description
CONN HDR 300POS SMD GOLD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
QTH-150-03-L-D-A
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) QTH-150-03-L-D-A
CONN HDR 300POS SMD GOLD

CONN HDR 300POS SMD GOLD

Supplier's Site
Stacking Connector, Header, 300 Position 0.5Mm; Mezzanine Connector Type Samtec - 11P6121 - Newark, An Avnet Company
Chicago, IL, United States
Stacking Connector, Header, 300 Position 0.5Mm; Mezzanine Connector Type Samtec
11P6121
Stacking Connector, Header, 300 Position 0.5Mm; Mezzanine Connector Type Samtec 11P6121
STACKING CONNECTOR, HEADER, 300 POSITION 0.5MM; Mezzanine Connector Type:Header; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:300Contacts ; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Product Range:-RoHS Compliant: Yes

STACKING CONNECTOR, HEADER, 300 POSITION 0.5MM; Mezzanine Connector Type:Header; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:300Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number QTH-150-03-L-D-A 11P6121
Product Name Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Stacking Connector, Header, 300 Position 0.5Mm; Mezzanine Connector Type Samtec
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
SATA 13P Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details
Tap-A-Dip, 16 Pin - 300-16 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details