Samtec Inc. Board to Board & Mezzanine Connectors QTH-150-01-L-D-A

Description
0.50 mm Q Strip High-Speed Ground Plane
Request a Quote Datasheet
Description
0.50 mm Q Strip High-Speed Ground Plane
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board to Board & Mezzanine Connectors - QTH-150-01-L-D-A - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
QTH-150-01-L-D-A
Board to Board & Mezzanine Connectors QTH-150-01-L-D-A
0.50 mm Q Strip High-Speed Ground Plane

0.50 mm Q Strip High-Speed Ground Plane

Buy Now
Stacking Connector, Header, 300 Position 0.5Mm; Mezzanine Connector Type Samtec - 11P6119 - Newark, An Avnet Company
Chicago, IL, United States
Stacking Connector, Header, 300 Position 0.5Mm; Mezzanine Connector Type Samtec
11P6119
Stacking Connector, Header, 300 Position 0.5Mm; Mezzanine Connector Type Samtec 11P6119
STACKING CONNECTOR, HEADER, 300 POSITION 0.5MM; Mezzanine Connector Type:Header; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:300Contacts ; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Product Range:-RoHS Compliant: Yes

STACKING CONNECTOR, HEADER, 300 POSITION 0.5MM; Mezzanine Connector Type:Header; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:300Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
QTH-150-01-L-D-A
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) QTH-150-01-L-D-A
CONN HDR 300POS SMD GOLD

CONN HDR 300POS SMD GOLD

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number QTH-150-01-L-D-A 11P6119 QTH-150-01-L-D-A
Product Name Board to Board & Mezzanine Connectors Stacking Connector, Header, 300 Position 0.5Mm; Mezzanine Connector Type Samtec Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Connector Type Board to Board Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Yellow - 5603 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
PCI Express - 10025026-30202PLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
61 Position Hermetic Bulkhead Connector - 24035 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Compression Connectors - 022986-000 - TE Connectivity
Specs
Mounting Compression
View Details