Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) QTH-120-03-L-D-A

Description
CONN HDR 240POS SMD GOLD
Datasheet
Description
CONN HDR 240POS SMD GOLD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
QTH-120-03-L-D-A
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) QTH-120-03-L-D-A
CONN HDR 240POS SMD GOLD

CONN HDR 240POS SMD GOLD

Supplier's Site
Stacking Connector, Header, 240 Position 0.5Mm; Mezzanine Connector Type Samtec - 11P6117 - Newark, An Avnet Company
Chicago, IL, United States
Stacking Connector, Header, 240 Position 0.5Mm; Mezzanine Connector Type Samtec
11P6117
Stacking Connector, Header, 240 Position 0.5Mm; Mezzanine Connector Type Samtec 11P6117
STACKING CONNECTOR, HEADER, 240 POSITION 0.5MM; Mezzanine Connector Type:Header; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:240Contacts ; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Gender:Header RoHS Compliant: Yes

STACKING CONNECTOR, HEADER, 240 POSITION 0.5MM; Mezzanine Connector Type:Header; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:240Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Gender:Header RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number QTH-120-03-L-D-A 11P6117
Product Name Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Stacking Connector, Header, 240 Position 0.5Mm; Mezzanine Connector Type Samtec
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data