Samtec Inc. Mezzanine Conn, Header, 240Pos, 0.5Mm; Mezzanine Connector Type Samtec QTH-120-01-L-D-A

Description
MEZZANINE CONN, HEADER, 240POS, 0.5MM; Mezzanine Connector Type:Header; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:240Contacts ; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Product Range:QTH SeriesRoHS Compliant: Yes
Datasheet
Description
MEZZANINE CONN, HEADER, 240POS, 0.5MM; Mezzanine Connector Type:Header; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:240Contacts ; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Product Range:QTH SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mezzanine Conn, Header, 240Pos, 0.5Mm; Mezzanine Connector Type Samtec - 53AJ6488 - Newark, An Avnet Company
Chicago, IL, United States
Mezzanine Conn, Header, 240Pos, 0.5Mm; Mezzanine Connector Type Samtec
53AJ6488
Mezzanine Conn, Header, 240Pos, 0.5Mm; Mezzanine Connector Type Samtec 53AJ6488
MEZZANINE CONN, HEADER, 240POS, 0.5MM; Mezzanine Connector Type:Header; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:240Contacts ; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Product Range:QTH SeriesRoHS Compliant: Yes

MEZZANINE CONN, HEADER, 240POS, 0.5MM; Mezzanine Connector Type:Header; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:240Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Product Range:QTH SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
QTH-120-01-L-D-A
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) QTH-120-01-L-D-A
CONN HDR 240POS SMD GOLD

CONN HDR 240POS SMD GOLD

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 53AJ6488 QTH-120-01-L-D-A
Product Name Mezzanine Conn, Header, 240Pos, 0.5Mm; Mezzanine Connector Type Samtec Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Mounting Surface Mount
Unlock Full Specs
to access all available technical data