Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) QTH-090-02-L-D-A

Description
Win Source Part Number: 1364591-QTH-090-02-L -D-A Category: Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Mfr: Samtec Inc. Series: Q Strip® QTH Package: Tray Product Status: Active Features: Board Guide, Ground Bus (Plane) Base Product Number: QTH-090 Mounting Type: Surface Mount HTSUS: 8536.69.4040 REACH Status: REACH Unaffected ECCN: EAR99 Contact Finish: Gold Contact Finish Thickness: 10.0µin (0.25µm) Connector Type: Header, Outer Shroud Contacts Number of Positions: 180 Number of Rows: 2 Mated Stacking Heights: 8mm Pitch: 0.020" (0.50mm) Height Above Board: 0.286" (7.26mm)
Request a Quote Datasheet
Description
Win Source Part Number: 1364591-QTH-090-02-L -D-A Category: Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Mfr: Samtec Inc. Series: Q Strip® QTH Package: Tray Product Status: Active Features: Board Guide, Ground Bus (Plane) Base Product Number: QTH-090 Mounting Type: Surface Mount HTSUS: 8536.69.4040 REACH Status: REACH Unaffected ECCN: EAR99 Contact Finish: Gold Contact Finish Thickness: 10.0µin (0.25µm) Connector Type: Header, Outer Shroud Contacts Number of Positions: 180 Number of Rows: 2 Mated Stacking Heights: 8mm Pitch: 0.020" (0.50mm) Height Above Board: 0.286" (7.26mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) - 1364591-QTH-090-02-L-D-A - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
1364591-QTH-090-02-L-D-A
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 1364591-QTH-090-02-L-D-A
Win Source Part Number: 1364591-QTH-090-02-L -D-A Category: Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Mfr: Samtec Inc. Series: Q Strip® QTH Package: Tray Product Status: Active Features: Board Guide, Ground Bus (Plane) Base Product Number: QTH-090 Mounting Type: Surface Mount HTSUS: 8536.69.4040 REACH Status: REACH Unaffected ECCN: EAR99 Contact Finish: Gold Contact Finish Thickness: 10.0µin (0.25µm) Connector Type: Header, Outer Shroud Contacts Number of Positions: 180 Number of Rows: 2 Mated Stacking Heights: 8mm Pitch: 0.020" (0.50mm) Height Above Board: 0.286" (7.26mm)

Win Source Part Number: 1364591-QTH-090-02-L-D-A
Category: Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Mfr: Samtec Inc.
Series: Q Strip® QTH
Package: Tray
Product Status: Active
Features: Board Guide, Ground Bus (Plane)
Base Product Number: QTH-090
Mounting Type: Surface Mount
HTSUS: 8536.69.4040
REACH Status: REACH Unaffected
ECCN: EAR99
Contact Finish: Gold
Contact Finish Thickness: 10.0µin (0.25µm)
Connector Type: Header, Outer Shroud Contacts
Number of Positions: 180
Number of Rows: 2
Mated Stacking Heights: 8mm
Pitch: 0.020" (0.50mm)
Height Above Board: 0.286" (7.26mm)

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
308-QTH-090-02-L-D-A
SMD Electronic Connector 308-QTH-090-02-L-D-A
CONN HDR 180POS SMD GOLD Product overview: QTH-090-02-L-D-A from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-QTH-090-02-L-D-A can be used for catalog matching and distributor lookup.

CONN HDR 180POS SMD GOLD Product overview: QTH-090-02-L-D-A from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-QTH-090-02-L-D-A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Stacking Connector, Header, 180 Position 0.5Mm; Mezzanine Connector Type Samtec - 11P6112 - Newark, An Avnet Company
Chicago, IL, United States
Stacking Connector, Header, 180 Position 0.5Mm; Mezzanine Connector Type Samtec
11P6112
Stacking Connector, Header, 180 Position 0.5Mm; Mezzanine Connector Type Samtec 11P6112
STACKING CONNECTOR, HEADER, 180 POSITION 0.5MM; Mezzanine Connector Type:Header; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:180Contacts ; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Product Range:-RoHS Compliant: Yes

STACKING CONNECTOR, HEADER, 180 POSITION 0.5MM; Mezzanine Connector Type:Header; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:180Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
QTH-090-02-L-D-A
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) QTH-090-02-L-D-A
CONN HDR 180POS SMD GOLD

CONN HDR 180POS SMD GOLD

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1364591-QTH-090-02-L-D-A 308-QTH-090-02-L-D-A 11P6112 QTH-090-02-L-D-A
Product Name Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) SMD Electronic Connector Stacking Connector, Header, 180 Position 0.5Mm; Mezzanine Connector Type Samtec Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Connector Type Board to Board Connector; Card Edge Connector; Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-00203TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers
Terminals - 2884.9 - VAST STOCK CO., LIMITED
View Details
2 suppliers
Connector/Terminal/Pin - 22016646 - Radwell International
Specs
Connector Type D-Sub Connector; Gender Changer
View Details
Female connector/socket - 721-103/026-000 - WAGO
Specs
Termination Operating tool
View Details
4 suppliers